EN
  • EN
  • DE

FN7512-63-M6

Part No FN7512-63-M6
Manufacturer TE Connectivity
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 0.1UF 20% 1KV AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.1 µF
Tolerance ±20%
Voltage - Rated 1000V (1kV)
Current 63 A
DC Resistance (DCR) (Max) 0.3mOhm (Typ)
Temperature Range - Operating -40°C ~ 100°C
Ratings Y2
Case / Package Axial - Threaded Terminals
Size / Dimension 0.984" Dia x 3.780" L (25.00mm x 96.00mm)
Thread Size M16x1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1527310-FN7512-63-M6
Ultra Librarian 3D Model Ultra Librarian FN7512-63-M6 CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 2200PF 20% 10V 0402
Lowest to $0.2727
API Technologies Corp
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 50V 0805
Lowest to $0.1305
API Technologies Corp
CAP FEEDTHRU 0.01UF 200V 3PSM
Need more? Email Us
Murata Electronics North America
Cap Feed Through 470pF 50VDC 20% Flat 0805 125°C / CAP FEEDTHRU 470PF 20% 50V 0805
Lowest to $0.1256
Murata Electronics North America
Feedthrough Capacitor / CAP FEEDTHRU 0.22UF 6.3V 0603
Lowest to $0.0693
Murata Electronics North America
CAP FEEDTHRU 0.1UF 20% 16V 0603
Lowest to $0.0381
Murata Electronics North America
Lowest to $0.1305

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess