EN
  • EN
  • DE

FSM101

Part No FSM101
Manufacturer TE Connectivity
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr TE Connectivity
Series FSM100 ~ 104
Package Bulk
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Type Through Hole
Actuator Height off PCB, Vertical 7.50mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 12.00mm x 12.00mm
Illumination Non-Illuminated
Operating Force 160gf
Temperature Range - Operating -35°C ~ 85°C
Actuator Material Thermoplastic
Switch Travel 0.30mm
Mechanical Life 100,000 Cycles
Base Product Number FSM1
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 593294-FSM101
Ultra Librarian 3D Model Ultra Librarian FSM101 CAD Model

Description

The 478415 is a tactile switch designed for various electronic applications from TE Connectivity.

  • Series: FSM100 ~ 104
  • Termination Style: PC pin
  • Package: 400 pieces
  • Switch Type: SPST-NO
  • Actuator Travel: 0.30mm
  • Mechanical Life: 100,000 cycles
  • Operating Temperature: -35°C to 85°C

You May Also Be Interested in

Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7170
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycles 1.57N SMD T/R
Lowest to $0.2734
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2690 $57.8350
525+ $0.2208 $115.9200
810+ $0.2139 $173.2590
1,120+ $0.2070 $231.8400
1,445+ $0.2000 $289.0000
1,935+ $0.1794 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,700 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess