EN
  • EN
  • DE

HD10-3-96P

Part No HD10-3-96P
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT HSNG MALE 3POS PNL MNT  /  3 Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series HD10
Package Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 3
Shell Size - Insert 3-96
Contact Type Crimp
Contact Size 16
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon, Glass Filled
Housing Color Gray
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Shielding Unshielded
Note Contacts Not Included
Insert Material Polyamide (PA), Nylon, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HD10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Names -HD10-3-96P-SI,1734-1308
Standard Package 1
Win Source Part Number 1063748-HD10-3-96P
Ultra Librarian 3D Model Ultra Librarian HD10-3-96P CAD Model

Description

The HD10-3-96P is a receptacle housing connector designed for male pins.

  • Positions: 3
  • Contact Size: 16
  • Connector Type: Crimp
  • Fastening Type: Bayonet Lock
  • Ingress Protection: IP68
  • Housing Color: Gray
  • Orientation: Keyed
  • Shell Size: Insert 3-96
  • Mounting Type: Panel Mount
  • Temperature Range: -40°C to 125°C
  • Shell Material: Polyamide (PA), Nylon, Glass Filled
  • Insert Material: Polyamide (PA), Nylon, Glass Filled

You May Also Be Interested in

Bulgin
CONN PLUG FMALE 5P WIRE LEAD / 5 Position Circular Connector Plug, Female Sockets Wire Leads
Lowest to $50.5266
Amphenol Industrial Operations
CONN RCPT FMALE 47P SOLDER CUP / 47 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 23POS GOLD CRIMP / 23 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440
TE Connectivity
ARINC 801, 38999 STYLE, SIZE 15- / 6 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 21POS GOLD CRIMP / 21 (Power) Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6922 $51.6142
23+ $4.3895 $100.9585
36+ $4.2382 $152.5752
51+ $3.9354 $200.7054
67+ $3.7841 $253.5347
83+ $3.6327 $301.5141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess