EN
  • EN
  • DE

HD10-9-1939PE

Part No HD10-9-1939PE
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series HD10
Package Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 9
Shell Size - Insert 9-39
Contact Type Crimp
Contact Size 16
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon, Glass Filled
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Shielding Unshielded
Note Contacts Not Included
Insert Material Polyamide (PA), Nylon, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HD10
Other Names DHD10-9-1939PE
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1294241-HD10-9-1939PE
Ultra Librarian 3D Model Ultra Librarian HD10-9-1939PE CAD Model

Description

The TE Connectivity Deutsch Connectors HD10-9-1939PE is a receptacle housing connector that belongs to the HD10 series. It is for male pins and has 9 positions.

  • Fastening Type: Bayonet lock
  • Package: Bulk
  • Contact Type: Crimp
  • Contact Size: 16
  • Ingress Protection: IP68
  • Shielding: Unshielded
  • Material Flammability Rated: UL94 V-1
  • Orientation: Keyed
  • Housing Color: Black
  • Mounting Type: Panel mount
  • Contact Shape: Circular
  • Temperature Range: -40°C ~ 125°C
  • Material: Polyamide (PA), nylon, glass-filled
  • Family: HD10
  • MSL Level: 1
  • REACH Status: REACH unaffected
  • HTSUS: 8538.90.6000

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4902 $52.4510
11+ $9.8135 $107.9485
16+ $9.4751 $151.6016
23+ $8.7983 $202.3609
30+ $8.4599 $253.7970
37+ $8.1215 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess