EN
  • EN
  • DE

HFW1131K04P

Part No HFW1131K04P
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOS DPDT 2A 26.5VDC / General Purpose Relay DPDT (2 Form C) Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-R-39016/6, HFW, CII
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 26.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 28VDC - Nom
Coil Current 37.9 mA
Coil Type Non Latching
Termination Style Solder Hook
Seal Rating Sealed - Hermetically
Must Operate Voltage 13.5 VDC
Must Release Voltage 1.5 VDC
Operate Time 4 ms
Release Time 4 ms
Temperature Range - Operating -65°C ~ 125°C
Relay Type General Purpose
Coil Resistance 700 Ohms
Base Product Number HFW113
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1350452-HFW1131K04P
Ultra Librarian 3D Model Ultra Librarian HFW1131K04P CAD Model

Description

The 1350452-HFW1131K04P is a DPDT (2 Form C) hermetically sealed relay by TE Connectivity Aerospace, Defense and Marine.

  • Relay Type: Hermetically Sealed
  • Coil Voltage: 26.5VDC
  • Coil Resistance: 700 Ohms
  • Contact Rating (Current): 2A
  • Switching Voltage: 28VDC - Nom
  • Operate Time: 4ms
  • Release Time: 4ms
  • Mounting Type: Chassis Mount
  • Operating Temperature: -65°C ~ 125°C
  • REACH: Unaffected
  • HTSUS: 8536.41.0020

You May Also Be Interested in

Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess