EN
  • EN
  • DE

DRV5055A2EDBZRQ1

Part No DRV5055A2EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description DRIVER / Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±42mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5055
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353129-DRV5055A2EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5055A2EDBZRQ1 CAD Model

Description

The DRV5055A2EDBZRQ1 from Texas Instruments is a high-precision, linear Hall effect sensor designed for automotive and industrial applications. This advanced sensor is part of TI's DRV5055 series, which offers a range of sensitivity options and is tailored for systems that require highly accurate position or motion sensing.

Key Features:

  • Linear Hall Effect Sensor: Provides analog output proportional to the magnetic flux density, enabling precise position sensing.
  • Automotive-Qualified: Meets AEC-Q100 standards, ensuring reliability and performance under harsh automotive conditions.
  • Wide Range of Supply Voltages: Operates from 3.3V to 5V supply, accommodating various system power requirements.
  • High Sensitivity Options: The DRV5055A2 variant offers a sensitivity of 2.5 mV/G, allowing for the detection of weak magnetic fields with high accuracy.
  • Temperature Compensated: Features built-in temperature compensation, maintaining performance across a wide temperature range (-40°C to 125°C).
  • Robust Design: The device comes in a small SOT-23 package, which is not only space-efficient but also rugged for industrial environments.

Applications:

  • Automotive position sensing
  • Brake and clutch pedal position sensing
  • Steering angle sensing
  • Linear and rotary position sensing in industrial applications
  • Current sensing in motor control applications

The DRV5055A2EDBZRQ1 sensor's linear output and high sensitivity make it an ideal choice for applications requiring precise measurement of position, displacement, or motion. Its robust design and compliance with automotive standards ensure that it can withstand the rigors of both automotive and industrial environments, providing reliable and consistent performance. With its ease of integration into existing systems, the DRV5055 series represents a versatile and dependable solution for a wide range of sensing needs.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $0.8941
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Need more? Email Us
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess