EN
  • EN
  • DE

MT2-C93403

Part No MT2-C93403
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Description Relay 24VDC 2A 150MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 150 mW
Coil Resistance 3.872 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 2 A
Contact Material Gold, Silver
Contact Resistance 70 mΩ
Current Rating 2 A
Depth 10 mm
Height 11 mm
Length 20.2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount PCB
Number of Pins 8
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Throw Configuration DPDT
Width 20.2 mm
Win Source Part Number 1010019-MT2-C93403
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT2-C93403 CAD Model

Description

The TE Connectivity provides a high-quality component that is perfect for various applications.

  • Part Number: 1010019-MT2-C93403
  • Termination Type: Through-Hole
  • Contact Material: Gold and Silver
  • Current Rating: 2A
  • Contact Resistance: 70 mΩ
  • Coil Type: Non-Latching
  • Coil Power: 150 mW
  • Length: 20.2mm
  • Height: 11mm
  • Width: 20.2mm
  • Pins: 8
  • Throw Configuration: DPDT
  • Supply and Demand: Shortage
  • RoHS: Compliant
  • Maximum Operating Temperature: 85℃
  • Minimum Operating Temperature: -55℃

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
NDK
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Meled
Lowest to $0.1113
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess