EN
  • EN
  • DE

NAS1388-1

Part No NAS1388-1
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Description 320559 M7928/5-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082363-NAS1388-1
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAS1388-1 CAD Model

Description

The NAS1388-1 is a part manufactured by TE Connectivity. Based on available information, the NAS1388 series refers to a type of internally threaded self-locking nut, commonly used in aerospace and high-reliability applications. Specifically, NAS1388-1 denotes a specific dimension and material specification within this series.

Applications

  • Aerospace: Used in aircraft structures, engines, and control systems where high reliability and vibration resistance are critical.
  • Military: Employed in military vehicles, equipment, and weaponry where stringent performance standards are required.
  • High-Performance Automotive: Used in racing cars and other high-performance vehicles where secure fastening under extreme conditions is necessary.
  • Industrial Equipment: Utilized in heavy machinery and equipment where vibration and loosening are concerns.
  • Robotics: Integrated into robotic systems for secure and reliable joint connections.

Features

  • Self-Locking Design: Prevents loosening due to vibration or shock.
  • High Strength Material: Typically made from alloy steel or stainless steel for superior strength and corrosion resistance.
  • Internal Thread: Provides a threaded hole for mating with a bolt or screw.
  • NAS (National Aerospace Standard) Compliant: Meets the stringent requirements of the National Aerospace Standard.
  • Reusable: Designed to withstand multiple installation and removal cycles without losing its locking effectiveness.

Benefits

  • Enhanced Reliability: Prevents loosening in critical applications, improving the overall reliability of the assembled system.
  • Increased Safety: Reduces the risk of component failure due to loosening, enhancing safety in aerospace and other demanding applications.
  • Reduced Maintenance: Eliminates the need for frequent tightening or inspection, reducing maintenance costs.
  • Simplified Assembly: Easy to install and remove using standard tools.
  • Corrosion Resistance: Provides long-lasting performance in harsh environments.

Additional Details

The NAS1388-1 is typically manufactured from alloy steel and features a dry film lubricant coating to prevent galling and ensure smooth installation. It has specific dimensions for thread size, height, and wrenching flats, which are detailed in the NAS1388 standard. The self-locking mechanism is typically achieved through a deformed thread or a nylon insert, which creates friction and prevents the nut from backing off. These nuts are often subjected to rigorous testing to ensure they meet the performance requirements of aerospace and military applications. The torque specifications for installation and removal are also critical to ensure proper locking and prevent damage to the nut or bolt.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess