EN
  • EN
  • DE

NTC0805J220R

Part No NTC0805J220R
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 220OHM 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

  • Two Package Sizes
  • Suited to Automatic Pick and Place
  • Components supplied unmarked
  • -55°C to +125°CTemperature Range

You May Also Be Interested in

Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
Honeywell
THERMISTOR NTC 10KOHM 3669K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 47KOHM 3940K 0603
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Murata Electronics North America
NTC Thermistors 10K OHM 1% NTC RDL THERM
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess