Products specifications

Category Cable Assemblies - Coaxial Cables (RF)
Mfr TE Connectivity
Package Bulk
Product Status Obsolete
Style BNC to N-Type
1st Connector BNC Plug
1st Contact Gender Male
2nd Connector N-Type Plug
2nd Contact Gender Male
Length 336.0" (8.5m) 28.0'
Base Product Number PT828
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 931041-PT828NB
Ultra Librarian 3D Model Ultra Librarian PT828NB CAD Model

Description

The 931041-PT828NB is a coaxial cable assembly from TE Connectivity.

  • Type: BNC to N-Type
  • Length: 336.0" (8.5m) or 28.0'
  • Cable Type: Unspecified
  • Temperature Range: Unspecified
  • Packaging: Bulk
  • Standard Package: 1 pcs
  • HTSUS Code: 8544.20.0000
  • Status: Obsolete

You May Also Be Interested in

Amphenol-RF Division
MMCX-MMCX RA PLG RG-178 36" / Cable Assembly RG178/U 0.914m MMCX to MMCX PL-PL Bag
Need more? Email Us
ECAD model for 265104-08-36.00
Samtec Inc.
COAX CBL BNC TO MCX 5.9'
Need more? Email Us
ECAD model for RF179-72SP1-74SP3-1800
Digi International
COAX CBL RP-SMA TO RP-SMA 11.8\
Need more? Email Us
ECAD model for DC-ANT-E-24DP
RF Micro Devices
HIGH FREQUENCY LNA/MIXER
Need more? Email Us
ECAD model for RF2444
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
ECAD model for 7724C1664-9
Texas Instruments
Need more? Email Us
ECAD model for RF2253
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
ECAD model for A-1PA-137-180W2
Samtec Inc.
COAX CBL BNC TO DIN 11.8\
Need more? Email Us
ECAD model for RF179-74BJ3-78SP4-0300
Samtec Inc.
COAX CBL BNC TO MCX 23.6\
Need more? Email Us
ECAD model for RF179-72SP1-74SP3-0600

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention