EN
  • EN
  • DE

PVF100143WE5

Part No PVF100143WE5
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL DIE-CUT 1" X 1.43" WHT  /  White Die-Cut Label 1.00" x 1.43" (25.4mm x 36.5mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series PVF
Package Box
Label Type Die-Cut
Label Size 1.00" x 1.43" (25.4mm x 36.5mm)
Color White
Material Polyvinyl Fluoride
For Use With/Related Products T308S Thermal Transfer Printer
Temperature Range - Operating -40°C ~ 105°C
Base Product Number PVF1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3919.10.2055
Other Names A27037-000,-A27037-000-SI,6-1200611-0,A27037-000-ND
Standard Package 40,000
Win Source Part Number 1042065-PVF100143WE5
Ultra Librarian 3D Model Ultra Librarian PVF100143WE5 CAD Model

Description

The PVF100143WE5 is a white label from TE Connectivity Raychem Cable Protection.

  • Type: Die-cut Label
  • Size: 1.00" x 1.43" (25.4mm x 36.5mm)
  • Material: Polyvinyl Fluoride
  • Operating Temperature Range: -40°C ~ 105°C
  • Compatible Printer: T308S Thermal Transfer Printer
  • Standard Package: 40,000
  • MSL Level: 1 (Unlimited)
  • REACH Status: vendor undefined
  • HTSUS: 3919.10.2055

You May Also Be Interested in

TE Connectivity
TMS-SCE-1K-3/8-2.0-6
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1/2
Need more? Email Us
TE Connectivity
TMS-1/4-9-MS-CS-0021
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-1/2-4-CS9364
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1K
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/8
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV .12
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Si
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess