EN
  • EN
  • DE

RES KIT 1206RS

Part No RES KIT 1206RS
Manufacturer TE Connectivity
Catalog Custom Parts (N - R)
Description Resistor Kit; Thick Film; Res 10 to 1M Ohms; Pwr-Rtg 0.25 W; SMT; 1206; Tol +Jmper; 1%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1206
Composition Thick Film
ELV Compliant
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Power Rating 250 mW
REACH SVHC Unknown
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination Solder
Tolerance 5 %
Voltage Rating 200 V
Weight 10.007382 mg
Win Source Part Number 1164607-RES KIT 1206RS
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RES KIT 1206RS CAD Model

Description

The RES KIT 1206RS is a custom part from TE Connectivity.

  • Composition: Thick film
  • Termination: Solder
  • Voltage Rating: 200V
  • Tolerance: 5%
  • Temperature Coefficient: 100ppm/°C
  • Power Rating: 250mW
  • Package: 1206
  • Weight: 10.007382 mg
  • Supply and Demand Status: Limited
  • RoHS: Compliant
  • ELV: Compliant
  • Minimum Operating Temperature: -55°C
  • Maximum Operating Temperature: 125°C
  • REACH SVHC: Unknown

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Amd
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Mitsubishi
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess