EN
  • EN
  • DE

SM4431-BCE-T-300-000

Part No SM4431-BCE-T-300-000
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Description Pressure Sensor 3V to 3.6V/4.75V to 5.25V 2.5psi to 14.9psi Asymmetric Differential 16-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982060-SM4431-BCE-T-300-000
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4431-BCE-T-300-000 CAD Model

Description

The SM4431-BCE-T-300-000 is a pressure sensor manufactured by TE Connectivity. It's designed for precise and reliable pressure measurement in a variety of applications. This particular sensor is part of TE Connectivity's portfolio of high-performance pressure transducers and transmitters, offering robustness and accuracy even in demanding environments.

Applications:

  • Medical Devices: Used in blood pressure monitoring, infusion pumps, and respiratory equipment.
  • Industrial Automation: Employed in process control systems, pneumatic controls, and hydraulic systems.
  • HVAC Systems: Integrated into air conditioning, ventilation, and refrigeration systems for pressure monitoring.
  • Automotive Applications: Utilized in brake systems, engine management, and tire pressure monitoring systems (TPMS).
  • Aerospace: Used in aircraft control systems, altitude measurement, and cabin pressure monitoring.

Features:

  • Piezoresistive Silicon Sensor: Employs a piezoresistive silicon sensing element for accurate and stable pressure measurement.
  • Media Compatibility: Designed to be compatible with a wide range of media, including liquids and gases.
  • Temperature Compensation: Incorporates temperature compensation circuitry to minimize the effects of temperature variations on accuracy.
  • Compact Design: Features a small form factor for easy integration into various systems.
  • Robust Construction: Built to withstand harsh environmental conditions, including vibration, shock, and temperature extremes.
  • Calibrated and Amplified Output: Provides a calibrated and amplified output signal for easy interfacing with microcontrollers and other electronic systems.

Benefits:

  • High Accuracy: Delivers precise and reliable pressure measurements.
  • Long-Term Stability: Maintains its accuracy and performance over extended periods of use.
  • Wide Operating Temperature Range: Functions reliably in a broad range of temperatures.
  • Easy Integration: Simple to integrate into existing systems due to its compact size and calibrated output.
  • Cost-Effective Solution: Offers a competitive price-to-performance ratio.

Additional Details:

The SM4431-BCE-T-300-000 pressure sensor typically operates with a supply voltage of 5VDC. The pressure range is specifically calibrated as indicated in its full part number nomenclature. The output signal can be either analog (voltage or current) or digital, depending on the specific configuration. The sensor's housing is often made of durable materials such as stainless steel or plastic to provide protection against environmental factors and ensure long-term reliability. Detailed specifications, including pressure range, accuracy, operating temperature range, and output signal characteristics, can be found in the product datasheet provided by TE Connectivity. This sensor is designed for OEM applications, where it can be easily integrated into various devices and systems. Proper installation and calibration are crucial for achieving optimal performance. It is essential to consult the product datasheet and application notes for detailed guidance on installation, calibration, and usage. TE Connectivity also offers support and resources to assist customers in integrating the SM4431-BCE-T-300-000 pressure sensor into their applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess