EN
  • EN
  • DE

SMD075F-2

Part No SMD075F-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Description POLYSWITCH 0.75A HOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family PTC Resettable Fuses
Series PolySwitch
Packaging Reel
Voltage - Max 30V
Current - Max 40A
Current - Hold (Ih) (Max) 750mA
Current - Trip (It) 1.5A
R Min/Max 0.350 ~ 1.000 Ohm
Time to Trip 0.3s
Package 2-SMD
Catalog PolySwitch Surface Mount
Win Source Part Number 094387-SMD075F-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Portable Devices, Multimedia
Ultra Librarian 3D Model Ultra Librarian SMD075F-2 CAD Model

Description

The SMD075F-2 is a resettable fuse from TE Connectivity, designed for surface mount applications. These devices, also known as PolySwitch devices or polymeric positive temperature coefficient (PPTC) devices, offer reliable overcurrent protection in a compact form factor. They function by increasing their resistance significantly when an overcurrent condition occurs, limiting the fault current and protecting downstream components. Once the fault is cleared and power is removed, the device cools down and resets to its low-resistance state, allowing normal circuit operation to resume.

Applications

  • USB ports: Protecting against overcurrent events caused by faulty USB devices or short circuits.
  • HDMI ports: Safeguarding sensitive HDMI circuitry from damage due to excessive current flow.
  • Power supply protection: Providing overcurrent protection for power supplies in various electronic devices.
  • Battery packs: Protecting battery packs from overcurrent and short-circuit conditions, enhancing safety and extending battery life.
  • General electronic devices: Used in a wide range of electronic devices to protect against overcurrent faults.

Features

  • Surface mount device (SMD): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Compact size: Occupies minimal board space, allowing for denser circuit designs.
  • Fast trip time: Responds quickly to overcurrent events, minimizing damage to protected components.
  • Low resistance: Maintains a low resistance under normal operating conditions, minimizing power losses.

Benefits

  • Enhanced circuit protection: Provides reliable overcurrent protection, safeguarding sensitive electronic components from damage.
  • Reduced downtime: Automatically resets after a fault, minimizing downtime and improving system reliability.
  • Lower maintenance costs: Eliminates the need for fuse replacement, reducing maintenance costs and improving overall system efficiency.
  • Improved safety: Protects against fire hazards and other safety risks associated with overcurrent events.
  • Simplified design: Easy to integrate into existing circuit designs, simplifying the design process.

Specifications:

Unfortunately, highly specific technical specifications are not publicly available without datasheet access. Generally, look for specifications such as:

  • Hold Current (Ih): The maximum current the device can carry without tripping.
  • Trip Current (It): The current at which the device will trip and increase its resistance.
  • Voltage Rating: The maximum voltage the device can withstand.
  • Operating Temperature Range: The range of temperatures the device can operate within.

It's crucial to consult the official datasheet for the SMD075F-2 for detailed specifications and performance characteristics to ensure proper application and circuit design.

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1935 $50.3100
630+ $0.1588 $100.0440
980+ $0.1538 $150.7240
1,345+ $0.1489 $200.2705
1,740+ $0.1439 $250.3860
2,330+ $0.1290 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,180 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess