EN
  • EN
  • DE

SMD150/30-2

Part No SMD150/30-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190817-SMD150/30-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD150/30-2 CAD Model

Description

The TE Connectivity SMD150/30-2 is a resettable fuse, also known as a PolySwitch device. These devices are designed to protect electronic circuits from overcurrent conditions. It's part of TE Connectivity's PolySwitch family and employs PPTC (Polymeric Positive Temperature Coefficient) technology to provide reliable and repeatable overcurrent protection.

Applications:

  • Power Supplies: Protecting power supply circuits from overload and short circuit conditions.
  • Industrial Controls: Enhancing the reliability and safety of industrial control systems.
  • Automotive Electronics: Providing circuit protection in automotive applications.
  • Battery Packs: Protecting battery packs from overcurrent and short circuit events.
  • Medical Equipment: Ensuring the safe operation of medical devices by protecting critical circuits.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Resettable Functionality: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Fast Trip Time: Provides quick response to overcurrent events, minimizing potential damage.
  • Low Resistance: Maintains low resistance during normal operation, minimizing voltage drop.
  • Compact Design: Suitable for use in space-constrained applications.
  • Agency Approvals: Compliant with industry safety standards for reliable performance.

Benefits:

  • Circuit Protection: Prevents damage to electronic components due to overcurrents and short circuits.
  • Reduced Downtime: Automatic reset feature minimizes equipment downtime after a fault condition.
  • Improved Reliability: Enhanced protection ensures reliable and consistent performance of electronic circuits.
  • Lower Maintenance Costs: Eliminates the need for manual fuse replacement, reducing maintenance expenses.
  • Enhanced Safety: Protects equipment and personnel from potential hazards associated with overcurrent events.

Additional Details:

The SMD150/30-2 has a hold current (IHOLD) of 1.5A and a trip current (ITRIP) of 3.0A. It is designed for a maximum voltage of 30V. The device operates over a temperature range of -40°C to +85°C. The PolySwitch device operates by utilizing a polymeric material that increases in resistance as temperature rises due to excessive current. When an overcurrent event occurs, the device heats up, causing a rapid increase in resistance, which limits the current flow and protects the circuit. Once the fault condition is removed, the device cools down, and its resistance returns to a low level, allowing the circuit to resume normal operation. The '-2' suffix can indicate a specific variation or revision of the product, potentially related to packaging, testing, or performance characteristics. Consult the TE Connectivity datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess