EN
  • EN
  • DE

SP1-50-3

Part No SP1-50-3
Manufacturer TE Connectivity
Catalog Unclassified
Description STRING POT 50.0 INCH RANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Box
Product Status Active
Base Product Number SP1
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1181299-SP1-50-3
Ultra Librarian 3D Model Ultra Librarian SP1-50-3 CAD Model

Description

The SP1-50-3, manufactured by TE Connectivity, is a high-precision pressure sensor. This sensor is designed to accurately measure pressure in a variety of applications, providing reliable and stable performance over a wide range of operating conditions.

Applications

  • Industrial pressure monitoring
  • HVAC systems
  • Medical equipment
  • Automotive systems
  • Aerospace applications

Features

  • High accuracy
  • Small size
  • Wide operating temperature range
  • Various pressure ranges available
  • Analog output
  • Media compatibility

Benefits

  • Provides accurate and reliable pressure measurements
  • Reduces system size and weight
  • Suitable for harsh environments
  • Offers flexibility for different applications
  • Easy to integrate into existing systems
  • Compatible with a wide range of media

Additional Details

The SP1-50-3 uses a piezoresistive sensing element to measure pressure. The output signal is an analog voltage proportional to the applied pressure. The sensor is available in various pressure ranges to meet the requirements of different applications. It operates over a wide temperature range, making it suitable for use in harsh environments. The small size of the sensor allows it to be easily integrated into existing systems. The SP1-50-3 is compatible with a wide range of media, including air, water, and oil. The sensor is typically calibrated for optimal accuracy. The sensor is often used in closed-loop control systems where precise pressure monitoring is critical. The pressure port is designed for easy connection to pressure lines and fittings.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Lowest to $0.4805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess