EN
  • EN
  • DE
  • IT

T0931106524-000

Part No T0931106524-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CODING-PIN-M3-STF / Connector Coding Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Accessories
Mfr TE Connectivity AMP Connectors
Series -
Package Bag
Product Status Active
Accessory Type Coding Pin
For Use With/Related Products -
Specifications M3 Thread
Ratings -
Base Product Number T0931
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364080-T0931106524-000
Ultra Librarian 3D Model Ultra Librarian T0931106524-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Accessories is a coding pin designed for use with heavy-duty connectors. It has an M3 thread specification, making it suitable for various applications.

  • Accessory Type: Coding Pin
  • Thread Size: M3
  • Product Status: Active
  • REACH Status: Vendor Undefined
  • Manufacturer: TE Connectivity AMP Connectors
  • For Use With/Related Products: Heavy Duty Connectors

You May Also Be Interested in

Molex, LLC
201843-1031 Molex Heavy Duty Power Connectors MultiCat R/A Header 3 Circ GRY Key B datasheet, inventory, & pricing.
Lowest to $52.3881
HARTING
CONN ASSY SIDE ENTRY 6+GND
Need more? Email Us
HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY DL 4+2+GND
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8143 $52.9295
150+ $0.6682 $100.2300
235+ $0.6473 $152.1155
320+ $0.6264 $200.4480
415+ $0.6055 $251.2825
555+ $0.5429 $301.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess