EN
  • EN
  • DE
  • IT

T1320160125-000

Part No T1320160125-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H16B-TG-RO-M25 / Hood Connector Top Entry M25 H16B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Top Entry
Size H16B
Lock Location Locking Clip (1) on Base Bottom
Thread Size M25
Size / Dimension 3.681" L x 1.693" W x 2.362" H (93.50mm x 43.00mm x 60.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T132
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364266-T1320160125-000
Ultra Librarian 3D Model Ultra Librarian T1320160125-000 CAD Model

Description

The TE Connectivity AMP Connectors T1320160125-000 is a heavy-duty connector housing designed for the HB series of heavy-duty connectors.

  • Housing Type: Top Entry
  • Series: HB
  • Size: H16B
  • Material: Aluminum Alloy, Die-Cast
  • Ingress Protection: IP65
  • Product Status: Active
  • Housing Color: Gray
  • Finish: Powder-Coated

You May Also Be Interested in

Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY DL 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4510 $62.2550
10+ $10.2162 $102.1620
16+ $9.8969 $158.3504
21+ $9.5777 $201.1317
28+ $9.2584 $259.2352
37+ $8.3007 $307.1259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess