EN
  • EN
  • DE
  • IT

P80C51RA+5B

Part No P80C51RA+5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343312-P80C51RA+5B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C51RA+5B CAD Model

Description

Introducing the NXP P80C51RA+5B Microcontroller

The NXP P80C51RA+5B is a powerful and versatile microcontroller that offers a robust blend of features for embedded systems. Designed to operate at 5V, this 8-bit microcontroller is based on the high-performance 80C51 architecture, providing a familiar and reliable platform for a wide range of applications.

Key Features

  • High-Speed Architecture: The P80C51RA+5B operates at up to 33 MHz, delivering high-speed processing capabilities that are essential for time-critical tasks within embedded systems.
  • Enhanced Memory: With 16KB of on-chip ROM and 512 bytes of RAM, this microcontroller can handle complex programs and data-intensive operations without the need for external memory components.
  • Flexible I/O Options: It comes equipped with 32 programmable I/O lines, giving developers the freedom to connect a wide array of peripherals and custom hardware configurations.
  • Integrated Peripherals: The device includes a variety of built-in peripherals, such as two 16-bit timer/counters, a serial communication controller supporting multiple serial protocols, and four 8-bit I/O ports, enhancing its functionality and reducing the need for additional components.
  • Power Management: The P80C51RA+5B features power control modes such as Idle and Power-Down modes, allowing for efficient power management and conservation of energy in battery-operated devices.

Applications

The versatility of the P80C51RA+5B microcontroller makes it suitable for an extensive range of applications. It is an ideal choice for industrial control systems, home appliances, automotive electronics, and telecommunication devices. Its robust I/O capabilities and integrated peripherals support complex control tasks and communication protocols, making it a go-to solution for engineers and developers seeking a reliable microcontroller for their embedded systems.

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The P80C51RA+5B is no exception, as it comes with NXP's guarantee of reliability and performance. Additionally, developers can access extensive documentation, development tools, and community support to streamline the design and deployment process of their projects.

With its advanced features and proven 80C51 architecture, the NXP P80C51RA+5B stands out as a sophisticated microcontroller that can meet the demands of modern embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess