EN
  • EN
  • DE
  • IT

T1329320150-000

Part No T1329320150-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H32A-TG-M50  /  Hood Connector Top Entry M50 H32A IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HA
Package Bulk
Connector Type Hood
Style Top Entry
Size H32A
Lock Location Locking Clip (2) on Base Bottom
Thread Size M50
Dimension 3.228" L x 2.205" W x 2.992" H (82.00mm x 56.00mm x 76.00mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T132
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names T1329320150-000-ND,2266-T1329320150-000,A132926
Standard Package 8
Win Source Part Number 1097691-T1329320150-000
Ultra Librarian 3D Model Ultra Librarian T1329320150-000 CAD Model

Description

The T1329320150-000 is a hood connector manufactured by TE Connectivity AMP Connectors.

  • Entry Style: Top-entry
  • Size: H32A
  • Thread Size: M50
  • Ingress Protection: IP65 (dust tight and water-resistant)
  • Material: Aluminum alloy, die-cast
  • Color: Gray
  • Finish: Powder-coated
  • Application: Heavy-duty connector - housings, hoods, bases

You May Also Be Interested in

HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess