EN
  • EN
  • DE
  • IT

T1410161000-000

Part No T1410161000-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H16B-AGS / Base - Panel Mount Connector Bottom Entry H16B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Base - Panel Mount
Style Bottom Entry
Size H16B
Lock Location Locking Clip (2) on Base Bottom
Thread Size -
Size / Dimension 4.575" L x 1.799" W x 1.173" H (116.20mm x 45.70mm x 29.80mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T141
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364199-T1410161000-000
Ultra Librarian 3D Model Ultra Librarian T1410161000-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Base, part number 1364199-T1410161000-000, is a bottom entry base designed for heavy-duty connectors.

  • Size: 4.575" L x 1.799" W x 1.173" H (116.20mm x 45.70mm x 29.80mm)
  • Housing Color: Gray
  • Housing Material: Aluminum Alloy, Die-Cast
  • Ingress Protection: IP65
  • Mounting Type: Panel Mount
  • Series: HB
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $2.4157
HARTING
CONN ASSY SIDE ENTRY DL 4+2+GND
Need more? Email Us
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
HARTING
CONTACT H.D. SOCKET MODULE
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SKT 22-26AWG
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess