EN
  • EN
  • DE
  • IT

T2020642201-000

Part No T2020642201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description INSERT FEMALE 64POS+1GND CRIMP  /  Female Insert without Contacts Gray 64+Ground Position Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HD
Package Bulk
Connector Type Insert without Contacts
Gender Female
Number of Positions 64+Ground
Size H24B
Termination Style Crimp
Voltage Rating 250V
Current Rating (Amps) 10A
Contact Type CD, DD
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Material Flammability Rating UL94 V-0
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names -T2020642201-000-SI,A125634,2266-T2020642201-000
Standard Package 5
Win Source Part Number 1097711-T2020642201-000
Ultra Librarian 3D Model Ultra Librarian T2020642201-000 CAD Model

Description

TE Connectivity AMP Connectors HD series is a high-density connector insert without contacts.

  • Positions: 64+Ground
  • Termination Style: crimp
  • Connector Type: insert
  • Contact Types: CD and DD
  • Voltage Rating: 250V
  • Current Rating: 10A
  • Housing Material: polycarbonate (PC)
  • Material Flammability Rating: UL94 V-0
  • Size: H24B
  • Temperature Range: -40°C to 125°C
  • Package: bulk
  • Standard Package: five
  • Alternative Parts (Cross-Reference): undefined
  • ECCN: EAR99

You May Also Be Interested in

HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 2AWG
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP 2+GND SZ3A
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP
Need more? Email Us
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess