EN
  • EN
  • DE
  • IT

T2030002005-000

Part No T2030002005-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CEF-0.5 / Contact Crimp Socket 20 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CEF
Package Bag
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T203
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364103-T2030002005-000
Ultra Librarian 3D Model Ultra Librarian T2030002005-000 CAD Model

Description

The TE Connectivity AMP Connectors offers the CEF series of heavy-duty connector contacts.

  • Series: CEF
  • Contact Type: Socket
  • Wire Gauge: 20 AWG
  • Packaging: Bag
  • Product Status: Active
  • HTSUS Code: 8536.90.4000
  • REACH Status: REACH Affected
  • ECCN: EAR99
  • Termination: Crimp
  • Contact Finish: Silver

You May Also Be Interested in

HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SKT 22-26AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
HARTING
CONTACT H.D. PIN MODULE
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess