EN
  • EN
  • DE

T2K-229064-10-9

Part No T2K-229064-10-9
Manufacturer TE Connectivity
Catalog Unclassified
Description LABELS ID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr TE Connectivity
Series T2K
Package 10000 per Roll
Product Status Active
Label Type Die Cut
For Use With/Related Products Thermal Transfer Printer
Material Polyimide
Label Size 0.90" x 0.25" (22.9mm x 6.4mm)
Base Product Number T2K
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1121682-T2K-229064-10-9
Ultra Librarian 3D Model Ultra Librarian T2K-229064-10-9 CAD Model

Description

The TE Connectivity T2K-229064-10-9 is a blank label.

  • Series: T2K
  • Printer Compatibility: Thermal Transfer
  • Material: Polyimide
  • Package: Roll (10,000 pieces)
  • Size: 0.90" x 0.25" (22.9mm x 6.4mm)
  • Shape: Die-Cut
  • Status: Active
  • REACH: Unaffected
  • Approval: CE
  • HTSUS: 3919.10.2055

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess