EN
  • EN
  • DE
  • IT

T4012008031-000

Part No T4012008031-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT FMALE 3POS GOLD SCREW / 3 Position Circular Connector Receptacle, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 3
Shell Size - Insert M8-3
Shell Size, MIL -
Mounting Type Free Hanging (In-Line), Right Angle
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 3A
Voltage Rating 60V
Cable Opening 0.138" ~ 0.189" (3.50mm ~ 4.80mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT)
Contact Material -
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40120
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364315-T4012008031-000
Ultra Librarian 3D Model Ultra Librarian T4012008031-000 CAD Model

Description

The TE Connectivity AMP Connectors M8 Circular Connector Assembly is a versatile and reliable component for automation control, industrial, and telecommunications applications.

  • Connector Type: Receptacle with Female Sockets
  • Positions: 3
  • Current Rating: 3A
  • Voltage Rating: 60V
  • Mounting Type: Free Hanging (In-Line), Right Angle
  • Ingress Protection: IP67

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 5POS GOLD SOLDER
Lowest to $24.4565
Phoenix Contact
CONN MALE INSERT 5POS SOLDER
Need more? Email Us
Conxall/Switchcraft
CONN RCPT MALE 2P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol
CONN PLUG FMALE 7POS GOLD SOLDER
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6P GOLD SLDR CUP
Lowest to $27.4718
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2891 $53.1564
10+ $10.9039 $109.0390
15+ $10.5632 $158.4480
20+ $10.2224 $204.4480
26+ $9.8817 $256.9242
34+ $8.8594 $301.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess