EN
  • EN
  • DE

T4012008041-000

Part No T4012008041-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT FMALE 4POS GOLD SCREW  /  4 Position Circular Connector Receptacle, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 4
Shell Size - Insert M8-4
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Coupling Nut
Current Rating (Amps) 3A
Voltage Rating 30V
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40120
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names -T4012008041-000-SI,T4012008041-000-ND,2266-T4012008041-000,A139250
Standard Package 1
Win Source Part Number 1034071-T4012008041-000
Ultra Librarian 3D Model Ultra Librarian T4012008041-000 CAD Model

Description

The TE Connectivity AMP Connectors T4012008041-000 is a circular connector with a shell size of M8-4 and 4 female sockets.

  • Voltage Rating: 30V
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Fastening Type: Threaded
  • Applications: Automation Control, Industrial, Telecommunications
  • Standard Package: 1
  • Mounting: Free Hanging (In-Line), Right Angle Technology
  • REACH Affected: Yes

You May Also Be Interested in

Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
Amphenol
62GB16F1402SN Amphenol LTD Circular MIL Spec Connector 62GB datasheet, inventory, & pricing.
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT 19POS WALL MT W/PINS
Lowest to $86.6280
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 23POS GOLD CRIMP / 23 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
Amphenol Aerospace Operations
CONN PLUG MALE 21POS GOLD CRIMP / 21 (Power) Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG 5POS INLINE SKT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess