EN
  • EN
  • DE
  • IT

T4131012081-000

Part No T4131012081-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT FMALE 8POS SOLDER CUP / 8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 8
Shell Size - Insert M12-8
Shell Size, MIL -
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Solder Cup
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features -
Shielding Unshielded
Current Rating (Amps) 2A
Voltage Rating 30V
Cable Opening -
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating -
Contact Material Copper Alloy
Contact Finish Thickness - Mating -
Insert Material Polyamide (PA66), Nylon 6/6
Applications Industrial
Base Product Number T41310
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364321-T4131012081-000
Ultra Librarian 3D Model Ultra Librarian T4131012081-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 series circular connector assembly is a versatile and durable connector designed for industrial applications.

  • Mounting Type: Panel Mount
  • Temperature Range: -40°C to 85°C
  • Current Rating: 2A
  • Voltage Rating: 30V
  • Ingress Protection: IP67
  • Contact Finish: Gold
  • Fastening Type: Threaded
  • Shell Size: M12-8

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 12P GOLD SLDR CUP
Need more? Email Us
Conxall/Switchcraft
CONN PLUG MALE 3P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Switchcraft Inc.
SBC 2.4GHZ 4 CORE 16GB/0GB RAM
Need more? Email Us
Phoenix Contact
CONN MALE INSERT 5POS SOLDER
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
ITT Cannon, LLC
CONN PLUG 19POS STRAIGHT W/PINS
Need more? Email Us
Amphenol Commercial Products
CONNECTOR
Lowest to $27.4718

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess