EN
  • EN
  • DE

T4161120008-001

Part No T4161120008-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 8POS MALE TO WIRE 1.64'  /  Cable Assembly 1.64' (500.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bag
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 8
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Gray
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41611
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names A142289,RPC-M12-MS-8CON-PUR-0.5SH,-T4161120008-001-SI
Standard Package 5
Win Source Part Number 1034484-T4161120008-001
Ultra Librarian 3D Model Ultra Librarian T4161120008-001 CAD Model

Description

This electronic component is a circular cable assembly manufactured by TE Connectivity AMP Connectors.

  • Series: M12
  • Length: 1.64' (500.00mm)
  • Cable Type: Shielded Round Cable
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Environment: Industrial
  • Cable Material: Polyurethane (PUR)
  • Package Quantity: 5
  • ECCN: EAR99
  • REACH Status: REACH Affected
  • HTSUS: 8544.42.9090

You May Also Be Interested in

HARTING
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Bulgin
EEPROM FLEX 05M 12 POLE PIN
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 0.66'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess