EN
  • EN
  • DE

T4171010005-001

Part No T4171010005-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO WIRE 0.66'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bag
Product Status Active
1st Connector Type Plug
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Panel Mount
2nd Connector Type Wire Leads
2nd Connector Gender -
2nd Connector Number of Positions -
2nd Connector Number of Positions Loaded -
2nd Connector Shell Size - Insert -
2nd Connector Orientation -
2nd Connector Mounting Type -
Length 0.66' (200.00mm)
Assembly Configuration Standard
Cable Type Individual
Cable Material Polyvinyl Chloride (PVC)
Color Multiple
Shielding -
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41710
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1366093-T4171010005-001
Ultra Librarian 3D Model Ultra Librarian T4171010005-001 CAD Model

Description

The TE Connectivity AMP Connectors T41710-001 is a circular cable assembly designed for use in cable assemblies.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Series: M12
  • Cable Length: 0.66' (200.00mm)
  • First Connector Type: Plug
  • First Connector Gender: Male Pins
  • First Connector Number of Positions: 5
  • First Connector Mounting Type: Panel Mount
  • Second Connector Type: Wire Leads
  • Cable Configuration: Standard
  • Cable Material: Polyvinyl Chloride (PVC)
  • Product Status: Active
  • Package Type: Bag

You May Also Be Interested in

Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Bulgin
EEPROM FLEX 05M 12 POLE PIN
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
HARTING
CIR CBL 12POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3300 $69.9900
6+ $19.1426 $114.8556
9+ $18.5444 $166.8996
12+ $17.9461 $215.3532
15+ $17.3479 $260.2185
20+ $15.5533 $311.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess