EN
  • EN
  • DE

TAKM1-20-20-1-C-SB

Part No TAKM1-20-20-1-C-SB
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067454-TAKM1-20-20-1-C-SB
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAKM1-20-20-1-C-SB CAD Model

Description

The TAKM1-20-20-1-C-SB is a TE Connectivity switch, specifically a tactile switch. Tactile switches provide a distinct tactile feedback (a 'click') when pressed, indicating that the switch has been activated. This particular model is likely part of the TAKM series, and the other alphanumeric codes define its specific characteristics and configuration.

Applications:

  • Consumer Electronics: Used in devices like remote controls, mobile phones, and gaming consoles for user input.
  • Industrial Equipment: Employed in control panels, machinery interfaces, and testing equipment for operator input.
  • Medical Devices: Incorporated in medical equipment for parameter adjustment and function selection.
  • Automotive Applications: Used in vehicle dashboards and control systems.
  • Instrumentation: Found in various instruments for settings adjustments and activation.

Features:

  • Tactile Feedback: Provides a distinct tactile response to the user upon activation.
  • Compact Design: Small form factor allows for high-density mounting.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Reliability: Built for long-lasting and reliable operation.
  • Multiple Actuation Options: Available with various actuation force and travel distance.

Benefits:

  • Improved User Experience: The tactile feedback enhances the user experience, providing confident operation.
  • Reduced Manufacturing Costs: SMT design simplifies assembly, lowering production costs.
  • Increased Durability: Robust construction ensures reliable operation over a long lifespan.
  • Space Saving: Compact size optimizes board space.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and reliable performance.

Specifications:

The TAKM1-20-20-1-C-SB specifications are decoded as follows. "TAKM1" signifies the series. "20-20" may refer to the actuation force (2.0N) and travel distance (2.0mm), but refer to the datasheet. The "1" likely indicates the switch height. "C" could denote the cap style or color. "SB" possibly relates to the solder type or termination style. The specific contact rating (voltage and current), operating temperature, and lifespan (number of cycles) should be verified using the official TE Connectivity datasheet for this exact part number. The datasheet will provide critical mechanical dimensions for PCB footprint design.

You May Also Be Interested in

Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess