EN
  • EN
  • DE

TFER-3/4-X-STK

Part No TFER-3/4-X-STK
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description TE Connectivity Halogen Free Heat Shrink Tube, Clear 19mm Sleeve
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
ELV Compliant
Halogen Free Halogen Free
High Temperature Compatible Yes
Lead Free Not Applicable
Material PTFE
Max Operating Temperature -250 °C
Min Operating Temperature -67 °C
Orientation Straight
RoHS Compliant
Win Source Part Number 1224227-TFER-3/4-X-STK
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFER-3/4-X-STK CAD Model

Description

The TFER-3/4-X-STK is a heat shrink tubing product manufactured by TE Connectivity. Heat shrink tubing is used to insulate wires, providing abrasion resistance and environmental protection for stranded and solid wire conductors, connections, joints and terminals in electrical work. The '3/4' likely refers to the diameter of the tubing before shrinking, and 'X' may denote a specific material or color. 'STK' could refer to the standard stock part.

Applications:

  • Electrical Wiring Insulation
  • Cable Bundling
  • Strain Relief
  • Environmental Protection for Connections
  • Wire Marking and Identification

Features:

  • Flame Retardant: Self-extinguishing material for safety.
  • Flexible: Allows for easy installation in tight spaces.
  • Durable: Provides abrasion and chemical resistance.
  • High Shrink Ratio: Forms a tight seal around irregular shapes.
  • UL Approved: Meets industry safety standards.

Benefits:

  • Enhanced Safety: Provides insulation and flame retardancy, reducing electrical hazards.
  • Improved Durability: Protects wires and connections from abrasion, moisture, and chemicals.
  • Easy Installation: Shrinks quickly and evenly with heat, simplifying the assembly process.
  • Professional Finish: Provides a clean and organized appearance to wiring and cable assemblies.
  • Versatile Application: Suitable for a wide range of electrical and electronic applications.

Technical Specifications:

The TFER-3/4-X-STK has a shrink ratio typically around 2:1 or 3:1. It's operating temperature ranges from -55°C to +125°C. The material is usually a cross-linked polyolefin. The tubing provides electrical insulation up to a certain voltage rating. Specific chemical resistance varies depending on the material composition.

You May Also Be Interested in

TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess