EN
  • EN
  • DE

DR-25-3/4-0-SP

Part No DR-25-3/4-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 3/4"X50' SPL BK / Heat Shrink Tubing, Flexible 0.748" (19.00mm) 2 to 1 Black 50.0' (15.2m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Manufacturer TE Connectivity Aerospace, Defense and Marine
Packaging Bulk
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 50.0' (15.2m)
Inner Diameter - Supplied 0.748" (19.00mm)
Inner Diameter - Recovered 0.375" (9.53mm)
Recovered Wall Thickness 0.057" (1.45mm)
Material Elastomer, Irradiated
Features Abrasion Resistant, Chemical Resistant, Heat Resistant, Fluid Resistant, Flame Retardant, Fuel Resistant, Oil Resistant
Color Black
Temperature Range - Operating -75°C ~ 150°C
Shrink Temperature 150°C
Base Product Number DR-25
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number A124389-50,DR-25-3/4-0-SP-100,DR-25-3/4-0-SP-100-ND
Standard Package 1
Win Source Part Number 1334637-DR-25-3/4-0-SP
Ultra Librarian 3D Model Ultra Librarian DR-25-3/4-0-SP CAD Model

Description

TE Connectivity Aerospace, Defense and Marine's DR-25-3/4-0-SP is a flexible tubing that is abrasion, chemical, heat, fluid, flame, fuel, and oil resistant.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Type: Flexible Tubing
  • Resistance: Abrasion, Chemical, Heat, Fluid, Flame, Fuel, Oil
  • Material: Elastomer, Irradiated
  • Shrinkage Ratio: 2 to 1
  • Color: Black
  • Length: 50.0' (15.2m)
  • Inner Diameter (Supplied): 0.748" (19.00mm)
  • Inner Diameter (Recovered): 0.375" (9.53mm)
  • Recovered Wall Thickness: 0.057" (1.45mm)
  • Shrink Temperature: 150°C
  • Temperature Range (Operating): -75°C to 150°C
  • ROHS: ROHS3 compliant
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess