EN
  • EN
  • DE

TRD13D10WLLR204

Part No TRD13D10WLLR204
Manufacturer TE Connectivity
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 3A 125V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Threaded Body with Nut
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 3A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved) - Illuminated
Color - Actuator/Cap Black
Actuator Marking No Marking
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 2.8 VDC
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 11.90mm Dia
Temperature Range - Operating -20°C ~ 80°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1554311-TRD13D10WLLR204
Ultra Librarian 3D Model Ultra Librarian TRD13D10WLLR204 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPST 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
Omron
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess