The TTMS-9.5-9 from TE Connectivity is a white heat-shrinkable label that is 0.375 inches (9.53mm) wide and can be used on cables with a diameter of 0.137 inches to 0.320 inches (3.47mm to 8.12mm). It is made of flame-retardant, irradiated polyolefin (PO) and is designed to be used with T2000CT or T6112DS thermal transfer printers. The label has an operating temperature range of -55°C to 135°C.
The TTMS-9.5-9 is a versatile label that can be used for a variety of applications, including:
Cable identification: The label can be used to identify cables by their type, function, or destination. This can be helpful for troubleshooting and maintenance purposes.
Safety warnings: The label can be used to display safety warnings on cables, such as warnings about high voltage or hazardous materials. This can help to prevent accidents.
Asset tracking: The label can be used to track assets, such as equipment or inventory. This can help to reduce theft and loss.
Barcoding: The label can be printed with barcodes for scanning and tracking purposes. This can be helpful for automation and inventory management.
The TTMS-9.5-9 is a durable and long-lasting label that is resistant to abrasion, chemicals, and UV rays. It is also flame retardant and meets UL 224 VW-1 and UL Subject 94 V-0 flammability ratings.
Here are some of the benefits of using the TTMS-9.5-9 heat-shrinkable label:
Durability: The label is made of flame-retardant, irradiated polyolefin (PO), which makes it durable and long-lasting.
Versatility: The label can be used for a variety of applications, including cable identification, safety warnings, asset tracking, and barcoding.
Easy to use: The label is easy to apply and remove. It can be printed with thermal transfer printers and shrinks when heated to conform to the shape of the cable.
Affordable: The label is affordable and cost-effective.
If you are looking for a durable, versatile, and easy-to-use heat-shrinkable label, the TTMS-9.5-9 from TE Connectivity is a great option.
Here are some additional details about the TTMS-9.5-9 heat-shrinkable label:
Label width: 0.375 inches (9.53mm)
Cable diameter range: 0.137 inches to 0.320 inches (3.47mm to 8.12mm)
Material: Flame-retardant, irradiated polyolefin (PO)
Operating temperature range: -55°C to 135°C
Flammability ratings: UL 224 VW-1 and UL Subject 94 V-0
Compatible printers: T2000CT or T6112DS thermal transfer printers
The TTMS-9.5-9 heat-shrinkable label is a great choice for a variety of applications, including cable identification, safety warnings, asset tracking, and barcoding. It is durable, versatile, easy to use, and affordable.