EN
  • EN
  • DE

TW1102KA

Part No TW1102KA
Manufacturer TE Connectivity
Catalog Rotary Potentiometers, Rheostats
Description POT 1K OHM 1W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 1k
Tolerance ±10%
Power (Watts) 1W
Built in Switch None
Number of Turns 1.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±100ppm/°C
Rotation 285°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.984" (25.00mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573975-TW1102KA
Ultra Librarian 3D Model Ultra Librarian TW1102KA CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
POT 5K OHM 2W WIREWOUND LINEAR
Lowest to $10.4742
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
Bourns Inc.
POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $17.0076
CTS Electrocomponents
POT 25 OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $12.1612
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 2K OHM 1.5W WIREWOUND LINEAR
Need more? Email Us
TT Electronics
POT 5K OHM 1/20W PLASTIC LINEAR
Lowest to $1.2323
Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess