EN
  • EN
  • DE
  • IT

V23047-A1012-A501

Part No V23047-A1012-A501
Manufacturer TE Connectivity
Catalog Safety Relays
Description RELAY SAFETY DPDT 6A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000066-V23047-A1012-A501
Manufacturer TE Connectivity Potter & Brumfield Relays
Category Relays -Safety Relays
Series SR2M, SCHRACK
Package Tube
Coil Voltage 12VDC
Switching Voltage 400VAC - Max
Contact Rating (Current) 6 A
Mounting Type Through Hole
Coil Power 699mW
Base Product Number V23047
Ultra Librarian 3D Model Ultra Librarian V23047-A1012-A501 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays SR2M, SCHRACK is a safety relay with a coil voltage of 12VDC and a contact rating (current) of 6 A.

  • Coil Voltage: 12VDC
  • Contact Rating (Current): 6 A
  • Switching Voltage: 400VAC - Max
  • Coil Power: 699mW
  • Mounting Type: Through Hole
  • Base Product Number: V23047
  • Packaging: Tube

You May Also Be Interested in

Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY 8PST 6A 24V
Need more? Email Us
TE Connectivity
RELAY SAFETY 4PST 8A 6V
Need more? Email Us
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
Altech corporation
RELAY SAFETY DPDT 8A 24V
Need more? Email Us
TE Connectivity
RELAY SAFETY 6PST 8A 110V
Need more? Email Us
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7227 $71.1681
6+ $19.4648 $116.7888
9+ $18.8565 $169.7085
13+ $18.2483 $237.2279
16+ $17.6400 $282.2400
22+ $15.8152 $347.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess