EN
  • EN
  • DE

V23086C2001A403

Part No V23086C2001A403
Manufacturer TE Connectivity
Catalog Automotive Relays
Description PCB 25A RELAYS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series Micro Relay K
Package Bulk
Coil Type Non Latching
Coil Current 47.2 mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 25 A
Must Operate Voltage 6.9 VDC
Must Release Voltage 1.5 VDC
Operate Time 3 ms
Release Time 1.5 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 105°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Resistance 254 Ohms
Base Product Number V23086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1315655-V23086C2001A403
Ultra Librarian 3D Model Ultra Librarian V23086C2001A403 CAD Model

Description

The V23086C2001A403 is a DPDT (2 Form C) automotive relay with a contact rating of 25A from TE Connectivity Potter & Brumfield Relays.

  • Coil Voltage: 12VDC
  • Coil Resistance: 254 Ohms
  • Temperature Range: -40°C to 105°C
  • Must Operate Voltage: 6.9 VDC
  • Must Release Voltage: 1.5 VDC
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Contact Rating: 25A

You May Also Be Interested in

FCL Components
Automotive Relays AUTO
Lowest to $4.3657
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
FCL Components
Automotive Relays RELAY, AUTOMOTIVE
Lowest to $9.7500
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 SEP
Lowest to $8.7313
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
Song Chuan Precision Company
Automotive Relays 40A, Automotive Relay
Lowest to $1.4662
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 12
Need more? Email Us
Song Chuan Precision Company
898H-1CH-D1SW-R1-U05-12VDC Song Chuan Automotive Relays SPDT RELAY 12VDC STEEL BRCKT/DUST CVR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0939 $64.3756
8+ $13.2053 $105.6424
12+ $12.7926 $153.5112
17+ $12.3799 $210.4583
21+ $11.9673 $251.3133
28+ $10.7293 $300.4204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess