EN
  • EN
  • DE

FBR57ND24-W

Part No FBR57ND24-W
Manufacturer FCL Components
Catalog Automotive Relays
Description Automotive Relays AUTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Category Automotive Relays
Coil Voltage 24 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Coil Resistance 384 Ohms
Mounting Style PCB Mount
Contact Material Silver Tin Indium (AgSnIn)
Series FBR57
Packaging Tube
Brand FCL Components
Coil Termination PC Pin
Ultra Librarian 3D Model Ultra Librarian FBR57ND24-W CAD Model

Description

Features

• High power contact capacity
(carrying current: 40A/10 minutes, 30A/1 hour)
• Suitable for controlling 24V motors in trucks and other large vehicles
• High heat resistance and extended operating voltage
• Contact gap 0.8mm
• RoHS compliant

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 12
Need more? Email Us
Panasonic
CP POWER RELAY 1 FORM A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 130A 12V
Lowest to $74.0347
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess