Products specifications Report Issue?

Coil Type Non Latching
Coil Current 353 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 80 A
Switching Voltage 450VDC - Nom
Must Operate Voltage 9 VDC
Must Release Voltage 1 VDC
Operate Time 50 ms
Release Time 30 ms
Mounting Type Chassis Mount
Termination Style Stud
Temperature Range - Operating -40°C ~ 80°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1548680-AEV18012
Ultra Librarian 3D Model Ultra Librarian AEV18012 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Need more? Email Us
ECAD model for 1-1393277-4
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V /
Need more? Email Us
ECAD model for CB1A-12V
TE Connectivity
PCB 25A RELAYS
Lowest to $12.4665
ECAD model for V23086C2001A403
Kemet
AUTOMOTIVE RELAYS 1 FORM C SEALE
Lowest to $8.8361
ECAD model for ET1-B3M1S
Panasonic
CP POWER RELAY 1 FORM A 12V
Lowest to $3.2172
ECAD model for CP1AH-12V
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
ECAD model for PC537-1C-12S-X
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us
ECAD model for V23076-A1022-C133
Panasonic
RELAY AUTOMOTIVE SPST 200V 24V /
Lowest to $418.7197
ECAD model for AEV17024
Kemet
AUTO RELAY 1 FORM C 12V
Lowest to $5.9947
ECAD model for EX1-2U1S

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4775 $78.4775
2+ $64.3918 $128.7836
3+ $62.3796 $187.1388
4+ $60.3673 $241.4692
5+ $58.3551 $291.7755
6+ $52.3184 $313.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention