EN
  • EN
  • DE

PC537-1C-12S-X

Part No PC537-1C-12S-X
Manufacturer Picker Components
Catalog Automotive Relays
Description 30A SPDT SEALED MINI AUTO PCB  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr Picker Components
Package Tube
Coil Type Non Latching
Coil Current 47.2 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Switching Voltage 28VDC - Max
Must Operate Voltage 6.9 VDC
Must Release Voltage 1.5 VDC
Operate Time 4 ms
Release Time 1.5 ms
Features Sealed - Fully
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 105°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 570mW
Coil Resistance 254 Ohms
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.41.0050
Other Names 2634-PC537-1C-12S-X
Standard Package 20
Win Source Part Number 1084395-PC537-1C-12S-X
Ultra Librarian 3D Model Ultra Librarian PC537-1C-12S-X CAD Model

Description

The PC537-1C-12S-X is an automotive relay manufactured by Picker Components.

  • Description: This relay is designed to provide reliable switching of high-current loads in automotive applications.
  • Features: It features a sealed, fully-enclosed design that provides protection against moisture, dust, and other environmental factors.
  • Quality: The PC537-1C-12S-X is a high-quality relay that provides excellent performance and reliability.
  • Supply and Demand Status: The supply and demand status of this product is limited.

You May Also Be Interested in

TE Connectivity
RELAY AUTO SPST-NO 20A 12V
Lowest to $83.5714
FCL Components
Automotive Relays AUTO
Lowest to $2.6391
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
FCL Components
Automotive Relays RELAY, AUTOMOTIVE
Lowest to $9.7500
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 300A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us
Song Chuan Precision Company
Automotive Relays 40A, Automotive Relay
Lowest to $1.4662
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess