EN
  • EN
  • DE

6-1393302-0

Part No 6-1393302-0
Manufacturer TE Connectivity
Catalog Automotive Relays
Description RELAY GEN PURPOSE SPDT 40A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 133.3 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 40 A
Switching Voltage 14VDC - Nom
Must Operate Voltage 7.2 VDC
Must Release Voltage 1.6 VDC
Operate Time 7 ms
Release Time 2 ms
Features Resistor
Mounting Type Chassis Mount
Termination Style Plug In, Quick Connect - 0.110" (2.8mm)
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548673-6-1393302-0
Ultra Librarian 3D Model Ultra Librarian 6-1393302-0 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 35A 12V
Need more? Email Us
FCL Components
Automotive Relays RELAY, AUTOMOTIVE
Lowest to $9.7500
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 12
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess