EN
  • EN
  • DE

RV5C338A-E2-FB

Part No RV5C338A-E2-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 303245-RV5C338A-E2-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RV5C338A-E2-FB CAD Model

Description

The RV5C338A-E2-FB is a real-time clock (RTC) IC manufactured by Ricoh. This device provides accurate timekeeping and calendar functions for a variety of applications. It's designed for low power consumption and offers a range of features suitable for embedded systems and other electronic devices. The -FB suffix likely indicates a specific packaging or feature variation. Consult the specific datasheet for the -FB version for precise differences.

Applications

  • Embedded systems
  • Industrial control equipment
  • Consumer electronics (e.g., set-top boxes, gaming consoles)
  • Office automation equipment (e.g., printers, copiers)
  • Data loggers
  • Point-of-sale (POS) terminals

Features

  • Real-time clock function: Keeps track of seconds, minutes, hours, day, date, month, and year with leap year compensation.
  • Low current consumption: Designed for battery-backed operation, minimizing power drain.
  • I2C interface: Allows for easy communication with microcontrollers and other system components.
  • Alarm function: Programmable alarm interrupts for specific times and dates.
  • Timer function: General-purpose timer with interrupt capability.
  • Automatic switching to battery backup: Seamlessly switches to battery power in the event of a main power failure.
  • 32.768 kHz crystal oscillator: Uses a standard crystal for accurate timekeeping.
  • Operating Voltage: Operates on a wide voltage range, typically 1.8V to 5.5V.

Benefits

  • Accurate timekeeping: Provides reliable and precise time information for critical applications.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Easy integration: Simple I2C interface simplifies design and reduces development time.
  • Reliable operation: Ensures continuous timekeeping even during power outages.
  • Versatile functionality: Offers a range of features that can be customized to meet specific application needs.

Additional Details

The RV5C338A-E2-FB typically comes in a small surface-mount package. The -FB suffix likely refers to a specific packaging variation or added feature. The I2C interface supports standard and fast modes. The device incorporates an internal oscillator circuit with automatic gain control, ensuring stable oscillation characteristics. It is crucial to consult the specific device datasheet for the RV5C338A-E2-FB for precise electrical characteristics, package dimensions, timing diagrams, and application notes to ensure proper implementation and operation. The datasheet for the base RV5C338A-E2 can be used for general information, but the -FB datasheet must be consulted for definitive information about its specific features.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6064 $61.6704
26+ $4.6004 $119.6104
39+ $4.4571 $173.8269
54+ $4.3128 $232.8912
70+ $4.1696 $291.8720
93+ $3.7376 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess