EN
  • EN
  • DE

SMD0805-035-16V

Part No SMD0805-035-16V
Manufacturer TECHFUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131447-SMD0805-035-16V
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD0805-035-16V CAD Model

Description

The SMD0805-035-16V is a surface mount resettable fuse (PPTC) manufactured by TECHFUSE. It's designed to protect electronic circuits from overcurrent conditions. This device is commonly used in a variety of applications to prevent damage from short circuits or excessive current draw.

Applications

  • USB ports: Protecting USB ports and connected devices from overcurrent.
  • Mobile phones: Protecting battery charging circuits and other sensitive components.
  • Laptop computers: Protecting internal circuits from short circuits and overloads.
  • Gaming consoles: Protecting power supplies and internal components.
  • Hard drives: Protecting data storage devices from current surges.
  • General electronic circuits: Providing overcurrent protection in a wide range of electronic devices.

Features

  • Surface mount package (0805): Small size for compact designs.
  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Low resistance: Minimal impact on circuit performance.
  • Fast trip time: Quickly interrupts the current flow in an overcurrent event.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Overcurrent protection: Prevents damage to electronic components from excessive current.
  • Reduced warranty costs: Minimizes the risk of product returns due to overcurrent failures.
  • Improved product safety: Protects users and equipment from hazards associated with electrical overloads.
  • Increased product reliability: Enhances the reliability of electronic devices by preventing overcurrent damage.
  • Cost-effective protection: Provides a low-cost solution for overcurrent protection.

Additional Details

The SMD0805-035-16V has a holding current of 0.35A and a trip current that depends on the ambient temperature and the magnitude of the overcurrent. The voltage rating is 16V. PPTC devices increase their resistance dramatically when an overcurrent occurs, effectively limiting the current flow. Once the fault is cleared and power is removed, the PPTC device cools down and its resistance returns to a low value, allowing the circuit to resume normal operation. Datasheets should be consulted for specific trip time and derating curves for different operating temperatures.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,455+ $0.0344 $50.0520
3,550+ $0.0282 $100.1100
5,495+ $0.0273 $150.0135
7,550+ $0.0265 $200.0750
9,770+ $0.0256 $250.1120
13,105+ $0.0229 $300.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,720 pieces
MOQ: 1455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess