EN
  • EN
  • DE

TCM810LENB

Part No TCM810LENB
Manufacturer TelCom Semiconductor, Inc
Catalog PMIC - Supervisors
Description 3-PIN UP RESET MONITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1265634-TCM810LENB
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM810LENB CAD Model

Description

The TCM810LENB is a supervisory circuit designed to monitor voltage levels in electronic systems. It's typically used to provide reset signals to microprocessors, microcontrollers, and other digital circuits when the supply voltage drops below a certain threshold. This ensures that the system starts up correctly and avoids erroneous operation during power-up or power-down conditions.

Applications:

  • Microprocessor/Microcontroller Systems: Providing reset signals to ensure proper startup and operation.
  • Embedded Systems: Monitoring voltage levels in embedded applications.
  • Battery-Powered Devices: Ensuring reliable operation in battery-powered systems.
  • Power Management Circuits: Monitoring voltage rails for power management.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Fixed Reset Threshold: Provides a fixed voltage threshold for reset assertion.
  • Active-Low Reset Output: The reset output is active low, meaning it's asserted (low) when the voltage is below the threshold.
  • Open-Drain Output: Allows for flexible connection to other circuits.
  • Guaranteed Reset Assertion Down to 1V: Ensures reset assertion even at low supply voltages.
  • Small Package Size: Available in a small package for space-constrained applications.
  • Low Supply Current: Minimizes power consumption.

Benefits:

  • Improved System Reliability: Prevents erroneous operation during voltage fluctuations.
  • Simplified Design: Reduces the need for external components for voltage monitoring.
  • Guaranteed System Reset: Ensures a proper reset sequence during power-up and power-down.
  • Cost-Effective: Provides a low-cost solution for voltage monitoring.
  • Space-Saving: Small package size allows for use in space-constrained applications.

Additional Details:

The TCM810LENB requires an external pull-up resistor on the reset output. The value of the pull-up resistor should be chosen based on the drive capability of the reset output and the input requirements of the device being reset. The specific reset threshold voltage is specified in the datasheet. The device typically operates over a wide temperature range, suitable for various industrial and commercial applications. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess