EN
  • EN
  • DE

TLSR8251F512ET32

Part No TLSR8251F512ET32
Manufacturer Telink
Catalog RF Misc ICs and Modules
Description TLSR8251F512ET32 Telink RF System on a Chip - SoC BLE 5.0, AoA/Tx, Telink Mesh, 32 pin QFN datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Telink
Product Category RF System on a Chip - SoC
RoHS Details
Type BLE 5.0
Core RISC
Operating Frequency 2.4 GHz
Maximum Data Rate 2 Mbps
Output Power 10 dBm
Sensitivity - 93 dBm
Supply Voltage - Min 1.8 V
Supply Voltage - Max 3.6 V
Supply Current Receiving 5.3 mA
Supply Current Transmitting 4.8 mA
Program Memory Size 512 kB
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Package / Case QFN-32
Packaging Reel
ADC Resolution 14 bit
Brand Telink
Data Bus Width 32 bit
Data RAM Size 64 kB
Data RAM Type SRAM
Interface Type I2C, I2S, SPI, UART, USB
Maximum Clock Frequency 32 kHz
Moisture Sensitive Yes
Mounting Style SMD/SMT
Number of ADC Channels 10 Channel
Number of I/Os 17 I/O
Number of Timers 3 x 32 bit
Product Type RF System on a Chip - SoC
Program Memory Type FLASH
Series TLSR825X
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Wireless & RF Integrated Circuits
Technology Si
Tradename 8251
Unit Weight 0.002173 oz
Ultra Librarian 3D Model Ultra Librarian TLSR8251F512ET32 CAD Model

Description

0434003.NRP Fuse - Versatile Circuit Protection Solution

The 0434003.NRP fuse is designed for versatility and performance in protecting various circuits from overcurrents. Its reliable and robust construction makes it a go-to choice for many electronics professionals.

  • Applications/Projects:
    • Renewable energy systems
    • Smart home devices
    • Electrical panels
    • Instrumentation
  • Features and Benefits:
    • Fast acting for immediate protection
    • High current tolerance
    • Simple to integrate into existing setups
    • Long service life with minimal degradation
  • Additional Details:
    • Cost-effective solution
    • Meets multiple safety certifications
    • Halogen-free materials

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess