EN
  • EN
  • DE

GL865Q3D611T001

Part No GL865Q3D611T001
Manufacturer Telit
Catalog OEM Parts (F - I)
Description GSM/GPRS Cellular Module 850MHz/900MHz/1800MHz/1900MHz AMR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060812-GL865Q3D611T001
Categories OEM Parts(F-I)
Manufacturer Telit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GL865Q3D611T001 CAD Model

Description

The GL865-QUAD V3 is a compact and efficient GSM/GPRS module manufactured by Telit. It provides reliable cellular connectivity for a wide range of IoT and M2M applications. It is designed to operate in the 850/900/1800/1900 MHz bands, providing global coverage.

Applications

  • Asset tracking
  • Remote monitoring
  • Smart metering
  • Security systems
  • Point-of-sale (POS) terminals

Features

  • Quad-band GSM/GPRS connectivity
  • Compact size: 30 x 15.6 x 2.6 mm
  • Low power consumption
  • Embedded TCP/IP protocol stack
  • Extended operating temperature range: -40°C to +85°C
  • AT command interface

Benefits

  • Enables global cellular connectivity
  • Suitable for space-constrained applications
  • Extends battery life in portable devices
  • Simplifies application development
  • Operates reliably in harsh environments
  • Easy to integrate into existing systems

Additional Details

The GL865-QUAD V3 module supports GPRS class 10 data transfer rates. It is controlled using standard AT commands, making it easy to integrate into existing systems. It has a wide range of interfaces, including UART, SPI, and I2C. The module operates at a supply voltage of 3.4 to 4.2 VDC. It includes certifications for various regulatory standards, including CE, FCC, and RoHS. The GL865-QUAD V3 also features integrated SIM card holder.

The GL865-QUAD V3 from Telit is designed to provide reliable and efficient cellular connectivity in a small form factor. The low power consumption and extended temperature range make it suitable for a wide variety of applications, especially those requiring long battery life and operation in harsh environments. The built-in TCP/IP stack and AT command interface simplify the development process, making it an ideal choice for IoT and M2M solutions.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess