EN
  • EN
  • DE

CA-2184

Part No CA-2184
Manufacturer Tensility International Corp
Catalog Barrel - Power Cables
Description CABLE ASSY STR 2.5MM 6' 24 AWG / Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Power Cables
Mfr Tensility International Corp
Series CA
Package Bulk
Product Status Active
Connector Type 2.5mm ID, 5.5mm OD
Style Plug to Wire Leads
Length 6.0' (1.83m)
Cable Type Flat
Shielding Unshielded
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 865720-CA-2184
Ultra Librarian 3D Model Ultra Librarian CA-2184 CAD Model

Description

The CA Power Cables are reliable and durable cable assemblies designed for various applications.

  • Connector Type: 2.5mm ID and 5.5mm OD
  • Cable Type: Flat
  • Shielding: Unshielded
  • Length: 6.0' (1.83m)
  • Style: Plug to wire leads
  • Manufacturer: Tensility International Corp

You May Also Be Interested in

327
Adafruit Industries LLC
CBL ASSY 2.1MM JACK-PLG RND 4.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 4.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 4.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.1MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM JACK-CBL RND 5.9'
Need more? Email Us
Switchcraft Inc.
HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Lowest to $37.7065
Schurter Inc.
CBL ASSY 2.1MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6668 $60.0120
215+ $0.5472 $117.6480
330+ $0.5301 $174.9330
455+ $0.5130 $233.4150
585+ $0.4959 $290.1015
780+ $0.4446 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess