EN
  • EN
  • DE

CARAS10KS07984

Part No CARAS10KS07984
Manufacturer Switchcraft Inc.
Catalog Barrel - Power Cables
Description HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Power Cables
Mfr Switchcraft Inc.
Series S10KS
Package Bulk
Product Status Active
Connector Type 2.0mm ID, 5.5mm OD
Style Plug, Right Angle to Wire Leads
Length 6.6' (2.00m)
Cable Type Round
Shielding Unshielded
Base Product Number CARAS1
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 441824-CARAS10KS07984
Ultra Librarian 3D Model Ultra Librarian CARAS10KS07984 CAD Model

Description

The 441824-CARAS10KS07984 is a power cable assembly designed for electronic devices.

  • Length: 6.6 feet (2.00m)
  • Connector Type: 2.0mm ID and 5.5mm OD
  • Shape: Round
  • Shielding: Unshielded
  • Plug Design: Right-angle
  • Package Quantity: Bulk package of 25 pieces
  • Manufacturer: Switchcraft Inc.

You May Also Be Interested in

Schurter Inc.
CBL ASSY 2.5MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM JACK-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.1MM PLUG-CBL RND 5.9'
Need more? Email Us
Switchcraft Inc.
SEALED DC POWER CABLE ASSY, 0.10 / Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Lowest to $24.2977
Tensility International Corp
CABLE ASSY STR 2.1MM 6' 24 AWG / Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Lowest to $75.9211
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 4.3MM PLUG-CBL RND 5.9'
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7065 $75.4130
4+ $30.9387 $123.7548
6+ $29.9718 $179.8308
8+ $29.0050 $232.0400
11+ $28.0381 $308.4191
14+ $25.1377 $351.9278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess