EN
  • EN
  • DE
  • IT

1825-0051

Part No 1825-0051
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750963-1825-0051
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1825-0051 CAD Model

Description

Product Overview: Texas Instruments 1825-0051

The Texas Instruments 1825-0051 is a high-performance integrated circuit designed for a variety of electronic applications. This precision-engineered component from one of the industry's leading semiconductor manufacturers is known for its reliability and versatility, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • High Accuracy: Ensures precise operation in critical applications, delivering consistent performance.
  • Low Power Consumption: Optimized for energy efficiency, which is essential for battery-powered devices.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environments, ensuring reliability under various conditions.
  • Durable Design: Built to withstand the rigors of regular use, ensuring a long operational lifespan.

Applications

The 1825-0051 from Texas Instruments is widely used across different sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications
  • Medical Devices

Technical Specifications

Parameter Value Package Type Industry-standard packaging Supply Voltage Optimized for standard voltage ranges Operating Temperature Specified for a wide temperature range

Quality and Support

Texas Instruments is committed to delivering high-quality products. The 1825-0051 is backed by rigorous testing and quality assurance processes, ensuring that you receive a product that meets the highest standards. Additionally, Texas Instruments provides comprehensive technical support for its products, offering resources such as detailed datasheets, application notes, and customer support to assist with any design or implementation questions.

For further information on the Texas Instruments 1825-0051, including purchasing options, please visit the official Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess