EN
  • EN
  • DE
  • IT

IRM-3638TF4

Part No IRM-3638TF4
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Description Infrared Remote-control Receiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 714580-IRM-3638TF4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRM-3638TF4 CAD Model

Description

The IRM-3638TF4 is a miniature infrared remote control receiver module manufactured by Everlight Electronics. It's designed to receive IR signals modulated at 38kHz, commonly used in remote controls for various electronic devices. This module demodulates the received signal, providing a digital output compatible with microcontrollers and other digital circuits, simplifying the implementation of remote control functionality in various applications.

Applications

  • Audio/Visual Equipment (TVs, DVD players, stereos)
  • Air Conditioners
  • Set-Top Boxes
  • Remote Controlled Lighting
  • Toys and Games
  • Industrial Control Systems

Features

  • Compact Size: Miniature package for easy integration into small devices.
  • 38kHz Carrier Frequency: Specifically tuned for 38kHz modulated infrared signals.
  • High Sensitivity: Provides reliable reception even with weak signals or at a distance.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Built-in Filter: Filters out noise and ambient light interference.
  • TTL/CMOS Compatible Output: Easy interface with microcontrollers and digital logic.

Benefits

  • Simplified Remote Control Integration: Easily adds remote control functionality to devices.
  • Reliable Performance: High sensitivity and noise filtering ensure consistent operation.
  • Extended Battery Life: Low power consumption increases the operating time of battery-powered devices.
  • Reduced Component Count: Integrated design minimizes the need for external components.
  • Immunity to Ambient Light: Minimizes false triggers from ambient light sources.

Additional Details

The IRM-3638TF4 operates on a 5V supply. The output is typically high and goes low when an IR signal is detected. The detection range depends on the transmitting power of the remote control and environmental conditions. The module includes a bandpass filter centered at 38kHz to reject unwanted signals. The datasheet provides pinout information, electrical characteristics, and application circuit examples. Always consult the datasheet for specific operating conditions and performance details to ensure optimal performance and reliability. The receiving angle is specified in the datasheet, affecting the positioning of the remote control. Specific shielding techniques might be needed in noisy environments.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess